MCRS025000F183000RR Crystals & Oscillators by Multicomp

CRYSTAL 25MHZ 18PF 11 X 4.65MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now

Specifications

Frequency Nom 25MHz
Crystal Case Through Hole 11mm x 4.65mm
Frequency Stability + / - -
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range -
Operating Temperature Min -20°C


MCRS025000F183000RR Crystals by Multicomp Pro

CRYSTAL, 25MHZ, 18PF, 11 X 4.65MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 25MHz
Crystal Case Through Hole, 11mm x 4.65mm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Operating Temperature Min -20°C
RoHS Compliant Yes

Alternative Descriptions

Crystal, 25Mhz, 18Pf, 11 X 4.65Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRS025000F183000RR?

Additional datasheets, footprints and schematics for MCRS025000F183000RR are listed on our Part Details page. You can also find images and similar parts to MCRS025000F183000RR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRS025000F183000RR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRS025000F183000RR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRS025000F183000RR fall under?

The MCRS025000F183000RR is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to MCRS025000F183000RR when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRS025000F183000RR you can contact the distributor directly for product support, shipping queries etc.

Is the MCRS025000F183000RR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRS025000F183000RR have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRS025000F183000RR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRS025000F183000RR often in real-time on the comparison pages.

What if I can't find stock of MCRS025000F183000RR?

You can fill out our help required form which you can use to request a quote for MCRS025000F183000RR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay