Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 20MHz |
---|---|
Crystal Case | Through Hole 11mm x 4.65mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (07-Jul-2017) |
Crystal Mounting Type | Through Hole |
Frequency | 20MHz |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Nom | 20MHz |
---|---|
Crystal Case | Through Hole, 11mm x 4.65mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
ESR | 50ohm |
Frequency | 20MHz |
RoHS Compliant | Yes |
Crystal, 20Mhz, 18Pf, 11 X 4.65Mm | Newark Electronics |
CRYSTAL, 20MHZ, 18PF, THRU HOLE | Farnell |
Where can I find additional details, specifications and documents for a MCRS020000F183000RR?
Additional datasheets, footprints and schematics for MCRS020000F183000RR are listed on our Part Details page. You can also find images and similar parts to MCRS020000F183000RR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRS020000F183000RR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRS020000F183000RR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRS020000F183000RR fall under?
The MCRS020000F183000RR is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MCRS020000F183000RR when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRS020000F183000RR you can contact the distributor directly for product support, shipping queries etc.
Is the MCRS020000F183000RR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRS020000F183000RR have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCRS020000F183000RR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRS020000F183000RR often in real-time on the comparison pages.
What if I can't find stock of MCRS020000F183000RR?
You can fill out our help required form which you can use to request a quote for MCRS020000F183000RR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.