Status: | Unknown |
---|---|
Series: | MCRR Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | MCRR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -55°C to +125°C |
CAP, 0.47µF, 50V, 20%, Z5U | element14 |
Ceramic Capacitor, 0.47Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRR50474Z5UM0050?
Additional datasheets, footprints and schematics for MCRR50474Z5UM0050 are listed on our Part Details page. You can also find images and similar parts to MCRR50474Z5UM0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRR50474Z5UM0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRR50474Z5UM0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRR50474Z5UM0050 fall under?
The MCRR50474Z5UM0050 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCRR50474Z5UM0050 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRR50474Z5UM0050 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRR50474Z5UM0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRR50474Z5UM0050 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCRR50474Z5UM0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRR50474Z5UM0050 often in real-time on the comparison pages.
What if I can't find stock of MCRR50474Z5UM0050?
You can fill out our help required form which you can use to request a quote for MCRR50474Z5UM0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.