Status: | Unknown |
---|---|
Series: | MCRR Series |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 200V |
Product Range | MCRR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 5% |
External Depth | 2.54mm |
External Length / Height | 3.81mm |
External Width | 3.81mm |
Height | 3.81mm |
Lead Diameter | 0.508mm |
Lead Length | 25.4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
CAP, 10PF, 200V, 5%, C0G/NP0 | element14 |
Cap, 10Pf, 200V, Mlcc, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRR25100COGJ0200?
Additional datasheets, footprints and schematics for MCRR25100COGJ0200 are listed on our Part Details page. You can also find images and similar parts to MCRR25100COGJ0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRR25100COGJ0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRR25100COGJ0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRR25100COGJ0200 fall under?
The MCRR25100COGJ0200 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCRR25100COGJ0200 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRR25100COGJ0200 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRR25100COGJ0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRR25100COGJ0200 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCRR25100COGJ0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRR25100COGJ0200 often in real-time on the comparison pages.
What if I can't find stock of MCRR25100COGJ0200?
You can fill out our help required form which you can use to request a quote for MCRR25100COGJ0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.