Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 75mm |
External Width - Metric | 126mm |
External Depth - Metric | 166mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.95" |
External Width - Imperial | 4.94" |
External Depth - Imperial | 6.54" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94 HB |
Surface Finish | Light Textured |
Where can I find additional details, specifications and documents for a MCRP1240?
Additional datasheets, footprints and schematics for MCRP1240 are listed on our Part Details page. You can also find images and similar parts to MCRP1240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRP1240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRP1240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRP1240 fall under?
The MCRP1240 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCRP1240 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRP1240 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRP1240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRP1240 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MCRP1240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRP1240 often in real-time on the comparison pages.
What if I can't find stock of MCRP1240?
You can fill out our help required form which you can use to request a quote for MCRP1240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.