MCRP1060 Enclosures, Racks & Accessories by Multicomp

BOX POLYCARBONATE 85X80X55MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.84

Distributor Stock
Logo for Farnell
Farnell
from US$15.52
117
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.10
117
in stock
Buy Now
Logo for element14
element14
from US$11.84
117
in stock
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material Polycarbonate
External Height - Metric 55mm
External Width - Metric 80mm
External Depth - Metric 85mm
IP Rating IP65
Body Colour Grey
NEMA Rating -
External Height - Imperial 2.17"
External Width - Imperial 3.15"
External Depth - Imperial 3.35"
Product Range -
No. of Switch Holes -
SVHC No SVHC (07-Jul-2017)
Flammability Rating UL94 HB
Surface Finish Light Textured


MCRP1060 Enclosures, Boxes & Cases by Multicomp Pro

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Multipurpose
Enclosure Material Polycarbonate
External Height - Metric 55.1mm
External Width - Metric 80mm
External Depth - Metric 55mm
IP Rating IP65
Body Color Grey
RoHS Compliant Yes

Alternative Descriptions

Enclosure, Wall Mount Polycarbonate Gray | Newark Electronics
BOX, POLYCARBONATE, 85X80X55MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRP1060?

Additional datasheets, footprints and schematics for MCRP1060 are listed on our Part Details page. You can also find images and similar parts to MCRP1060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRP1060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRP1060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRP1060 fall under?

The MCRP1060 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to MCRP1060 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRP1060 you can contact the distributor directly for product support, shipping queries etc.

Is the MCRP1060 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRP1060 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRP1060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRP1060 often in real-time on the comparison pages.

What if I can't find stock of MCRP1060?

You can fill out our help required form which you can use to request a quote for MCRP1060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay