MCRNLA09G0474B0E Resistors - Fixed Value by Multicomp

RESISTOR NETWORK 470K 2% 1/8W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0257

Distributor Stock
Logo for Farnell
Farnell
from US$0.0257
No stock
Buy Now

Specifications

Resistance 470kohm
Product Range -
No. of Elements 8Elements
Network Circuit Type Bussed
Resistor Case Style SIP
No. of Pins 9Pins
Voltage Rating 100V
Power Rating per Element -
Resistance Tolerance ± 2%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 2.5mm
External Length / Height 22.9mm
External Width 5.08mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Power Rating 200mW
Resistance R1 470kohm
Resistor Mounting Through Hole
Resistor Terminals Radial Leaded


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRNLA09G0474B0E?

Additional datasheets, footprints and schematics for MCRNLA09G0474B0E are listed on our Part Details page. You can also find images and similar parts to MCRNLA09G0474B0E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRNLA09G0474B0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRNLA09G0474B0E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRNLA09G0474B0E fall under?

The MCRNLA09G0474B0E is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.

Can I view similar or alternative parts?

You can view similar parts to MCRNLA09G0474B0E when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRNLA09G0474B0E you can contact the distributor directly for product support, shipping queries etc.

Is the MCRNLA09G0474B0E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRNLA09G0474B0E have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCRNLA09G0474B0E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRNLA09G0474B0E often in real-time on the comparison pages.

What if I can't find stock of MCRNLA09G0474B0E?

You can fill out our help required form which you can use to request a quote for MCRNLA09G0474B0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay