Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0410
|
No stock
|
Buy Now |
Resistance | 220ohm |
---|---|
Product Range | - |
No. of Elements | 5Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 6Pins |
Voltage Rating | 100V |
Power Rating per Element | - |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2.5mm |
External Length / Height | 15.3mm |
External Width | 5.08mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 200mW |
Resistance R1 | 220ohm |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Where can I find additional details, specifications and documents for a MCRNLA06G0221B0E?
Additional datasheets, footprints and schematics for MCRNLA06G0221B0E are listed on our Part Details page. You can also find images and similar parts to MCRNLA06G0221B0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRNLA06G0221B0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRNLA06G0221B0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRNLA06G0221B0E fall under?
The MCRNLA06G0221B0E is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCRNLA06G0221B0E when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRNLA06G0221B0E you can contact the distributor directly for product support, shipping queries etc.
Is the MCRNLA06G0221B0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRNLA06G0221B0E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCRNLA06G0221B0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRNLA06G0221B0E often in real-time on the comparison pages.
What if I can't find stock of MCRNLA06G0221B0E?
You can fill out our help required form which you can use to request a quote for MCRNLA06G0221B0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.