MCRM2055L Enclosures, Racks & Accessories by Multicomp

CASE DESKTOP ABS 70X190X140MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.29

Distributor Stock
Logo for Farnell
Farnell
from US$17.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.29
54
in stock
Buy Now
Logo for element14
element14
from US$13.67
-
Buy Now

Specifications

Enclosure Type Instrument
Enclosure Material ABS
External Height - Metric 190mm
External Width - Metric 140mm
External Depth - Metric 70mm
IP Rating IP43
Body Colour Grey
NEMA Rating -
External Height - Imperial 7.48"
External Width - Imperial 5.51"
External Depth - Imperial 5.51"
Product Range -
No. of Switch Holes -
SVHC No SVHC (07-Jul-2017)
Flammability Rating UL94 HB


MCRM2055L Enclosures, Boxes & Cases by Multicomp Pro

Enclosure, Desktop Case, With PCB Fixing Screws, Instrument, 190 mm, 140 mm, 70 mm

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Enclosure, 7.48" X 5.51" X 2.785" | Newark Electronics
CASE, DESKTOP, ABS, 70X190X140MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRM2055L?

Additional datasheets, footprints and schematics for MCRM2055L are listed on our Part Details page. You can also find images and similar parts to MCRM2055L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRM2055L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRM2055L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRM2055L fall under?

The MCRM2055L is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to MCRM2055L when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRM2055L you can contact the distributor directly for product support, shipping queries etc.

Is the MCRM2055L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRM2055L have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRM2055L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRM2055L often in real-time on the comparison pages.

What if I can't find stock of MCRM2055L?

You can fill out our help required form which you can use to request a quote for MCRM2055L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay