Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.32
|
273
in stock
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 125mm |
External Width - Metric | 100mm |
External Depth - Metric | 60mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.92" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 2.36" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94V0 |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
ENCLOSURE, WALL MOUNT, ABS, GREY | Farnell |
Where can I find additional details, specifications and documents for a MCRL6335-F?
Additional datasheets, footprints and schematics for MCRL6335-F are listed on our Part Details page. You can also find images and similar parts to MCRL6335-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRL6335-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRL6335-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRL6335-F fall under?
The MCRL6335-F is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCRL6335-F when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRL6335-F you can contact the distributor directly for product support, shipping queries etc.
Is the MCRL6335-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRL6335-F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCRL6335-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRL6335-F often in real-time on the comparison pages.
What if I can't find stock of MCRL6335-F?
You can fill out our help required form which you can use to request a quote for MCRL6335-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.