MCRL6105-F Enclosures, Racks & Accessories by Multicomp

BOX ABS GREY 80X60X30MM FLANGED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.10

Distributor Stock
Logo for Farnell
Farnell
from US$4.10
357
in stock
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 80mm
External Width - Metric 60mm
External Depth - Metric 30mm
IP Rating IP54
Body Colour Grey
NEMA Rating -
External Height - Imperial 3.15"
External Width - Imperial 2.36"
External Depth - Imperial 1.18"
Product Range -
No. of Switch Holes -
SVHC No SVHC (07-Jul-2017)
Flammability Rating UL94V0
Operating Temperature Max 75°C
Operating Temperature Min -40°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRL6105-F?

Additional datasheets, footprints and schematics for MCRL6105-F are listed on our Part Details page. You can also find images and similar parts to MCRL6105-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRL6105-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRL6105-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRL6105-F fall under?

The MCRL6105-F is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to MCRL6105-F when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRL6105-F you can contact the distributor directly for product support, shipping queries etc.

Is the MCRL6105-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRL6105-F have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCRL6105-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRL6105-F often in real-time on the comparison pages.

What if I can't find stock of MCRL6105-F?

You can fill out our help required form which you can use to request a quote for MCRL6105-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay