Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | - |
Switching Current | 25mA |
Switch Construction | - |
Actuator Level | Flushed |
SVHC | No SVHC (27-Jun-2018) |
Contact Voltage DC Max | 24V |
Operating Force | 200gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a MCRJH3H-16R-Q?
Additional datasheets, footprints and schematics for MCRJH3H-16R-Q are listed on our Part Details page. You can also find images and similar parts to MCRJH3H-16R-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRJH3H-16R-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRJH3H-16R-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRJH3H-16R-Q fall under?
The MCRJH3H-16R-Q is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCRJH3H-16R-Q when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRJH3H-16R-Q you can contact the distributor directly for product support, shipping queries etc.
Is the MCRJH3H-16R-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRJH3H-16R-Q have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCRJH3H-16R-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRJH3H-16R-Q often in real-time on the comparison pages.
What if I can't find stock of MCRJH3H-16R-Q?
You can fill out our help required form which you can use to request a quote for MCRJH3H-16R-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.