Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 32kHz |
---|---|
Crystal Case | Cylinder Radial 6.2mm x 2.1mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
ESR | 50kohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Nom | 32kHz |
---|---|
Crystal Case | Cylinder Radial, 6.2mm x 2.1mm Dia |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 30ppm |
ESR | 50kohm |
RoHS Compliant | Yes |
Crystal, 32Khz, 12.5Pf, Cylinder | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRJ232000F12300H3H?
Additional datasheets, footprints and schematics for MCRJ232000F12300H3H are listed on our Part Details page. You can also find images and similar parts to MCRJ232000F12300H3H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRJ232000F12300H3H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRJ232000F12300H3H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRJ232000F12300H3H fall under?
The MCRJ232000F12300H3H is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MCRJ232000F12300H3H when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRJ232000F12300H3H you can contact the distributor directly for product support, shipping queries etc.
Is the MCRJ232000F12300H3H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRJ232000F12300H3H have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCRJ232000F12300H3H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRJ232000F12300H3H often in real-time on the comparison pages.
What if I can't find stock of MCRJ232000F12300H3H?
You can fill out our help required form which you can use to request a quote for MCRJ232000F12300H3H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.