MCRH10V337M8X11 Capacitors by Multicomp

CAP 330µF 10V 20%

Status: Unknown
Series: MCRH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0311

Distributor Stock
Logo for Farnell
Farnell
from US$0.0311
906
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
906
in stock
Buy Now
Logo for element14
element14
from US$0.0469
906
in stock
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 10V
Product Range MCRH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
External Length / Height 13mm
Lead Diameter 0.5mm
Operating Temperature Range -40°C to +105°C
Ripple Current AC 245mA


MCRH10V337M8X11 Capacitors by Multicomp Pro

Aluminium Electrolytic Capacitor, RH Series, 330 - F, - 20%, 10 V, 8 mm, Radial Leaded

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Aluminium Electrolytic Capacitor, Rh Series, 330 - F, - 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Multicomp Pro MCRH10V337M8X11 | Newark Electronics
CAP, 330µF, 10V, 20% | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRH10V337M8X11?

Additional datasheets, footprints and schematics for MCRH10V337M8X11 are listed on our Part Details page. You can also find images and similar parts to MCRH10V337M8X11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRH10V337M8X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRH10V337M8X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRH10V337M8X11 fall under?

The MCRH10V337M8X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCRH10V337M8X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRH10V337M8X11 you can contact the distributor directly for product support, shipping queries etc.

Is the MCRH10V337M8X11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRH10V337M8X11 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRH10V337M8X11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRH10V337M8X11 often in real-time on the comparison pages.

What if I can't find stock of MCRH10V337M8X11?

You can fill out our help required form which you can use to request a quote for MCRH10V337M8X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay