MCRF15N0R4B500CT Capacitors by Multicomp

CAP 0.4PF 50V 0402

Status: Unknown
Series: MCRF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0049

Distributor Stock
Logo for Farnell
Farnell
from US$0.0049
8,275
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0180
8,275
in stock
Buy Now
Logo for element14
element14
from US$0.0132
8,275
in stock
Buy Now

Specifications

Capacitance 0.4pF
Voltage Rating 50V
Product Range MCRF Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 0.1pF
Operating Temperature Min -55°C


MCRF15N0R4B500CT Capacitors by Multicomp Pro

CAP, 0.4PF, 50V, 0402

Status: Unknown
Series: MCRF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 0.4pF
Voltage Rating 50V
Product Range MCRF Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
RoHS Compliant Yes

Alternative Descriptions

Cap, 0.4Pf, 50V, 0402 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRF15N0R4B500CT?

Additional datasheets, footprints and schematics for MCRF15N0R4B500CT are listed on our Part Details page. You can also find images and similar parts to MCRF15N0R4B500CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRF15N0R4B500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRF15N0R4B500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRF15N0R4B500CT fall under?

The MCRF15N0R4B500CT is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCRF15N0R4B500CT when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRF15N0R4B500CT you can contact the distributor directly for product support, shipping queries etc.

Is the MCRF15N0R4B500CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRF15N0R4B500CT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRF15N0R4B500CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRF15N0R4B500CT often in real-time on the comparison pages.

What if I can't find stock of MCRF15N0R4B500CT?

You can fill out our help required form which you can use to request a quote for MCRF15N0R4B500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay