MCRF03N1R2C250CT Capacitors by Multicomp

CAP 1.2PF 25V 0201

Status: Unknown
Series: MCRF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0049

Distributor Stock
Logo for Farnell
Farnell
from US$0.0049
57,724
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0140
57,724
in stock
Buy Now
Logo for element14
element14
from US$0.0125
57,724
in stock
Buy Now

Specifications

Capacitance 1.2pF
Voltage Rating 25V
Product Range MCRF Series
Capacitance Tolerance ± 0.25pF
Operating Temperature Max 125°C
Capacitor Case Style 0201 [0603 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 0.25pF
Operating Temperature Min -55°C


MCRF03N1R2C250CT Capacitors by Multicomp Pro

CAP, 1.2PF, 25V, 0201

Status: Unknown
Series: MCRF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 1.2pF
Voltage Rating 25V
Product Range MCRF Series
Capacitance Tolerance ± 0.25pF
Operating Temperature Max 125°C
Capacitor Case Style 0201 [0603 Metric]
RoHS Compliant Yes

Alternative Descriptions

Cap, 1.2Pf, 25V, 0201 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCRF03N1R2C250CT?

Additional datasheets, footprints and schematics for MCRF03N1R2C250CT are listed on our Part Details page. You can also find images and similar parts to MCRF03N1R2C250CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCRF03N1R2C250CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRF03N1R2C250CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCRF03N1R2C250CT fall under?

The MCRF03N1R2C250CT is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCRF03N1R2C250CT when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCRF03N1R2C250CT you can contact the distributor directly for product support, shipping queries etc.

Is the MCRF03N1R2C250CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCRF03N1R2C250CT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRF03N1R2C250CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCRF03N1R2C250CT often in real-time on the comparison pages.

What if I can't find stock of MCRF03N1R2C250CT?

You can fill out our help required form which you can use to request a quote for MCRF03N1R2C250CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay