Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | 4.3/10 |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
RF ADAPTOR, 4.3/10 JACK-N PLUG, 6GHZ | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | 4.3/10 |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
Rf Adaptor, 4.3/10 Jack-N Plug, 6Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRF0005?
Additional datasheets, footprints and schematics for MCRF0005 are listed on our Part Details page. You can also find images and similar parts to MCRF0005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRF0005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRF0005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRF0005 fall under?
The MCRF0005 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to MCRF0005 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRF0005 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRF0005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRF0005 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRF0005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRF0005 often in real-time on the comparison pages.
What if I can't find stock of MCRF0005?
You can fill out our help required form which you can use to request a quote for MCRF0005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.