Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Compression |
Impedance | 50ohm |
Coaxial Cable Types | LMR-600 |
Contact Material | Brass |
Frequency Max | 7GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Compression |
Impedance | 50ohm |
Coaxial Cable Types | LMR-600 |
Contact Material | Brass |
Frequency Max | 7GHz |
RoHS Compliant | Yes |
Rf Coaxial, N, Plug, 50 Ohm, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRF-NM-600?
Additional datasheets, footprints and schematics for MCRF-NM-600 are listed on our Part Details page. You can also find images and similar parts to MCRF-NM-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRF-NM-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRF-NM-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRF-NM-600 fall under?
The MCRF-NM-600 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCRF-NM-600 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRF-NM-600 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRF-NM-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRF-NM-600 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCRF-NM-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRF-NM-600 often in real-time on the comparison pages.
What if I can't find stock of MCRF-NM-600?
You can fill out our help required form which you can use to request a quote for MCRF-NM-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.