Resistance | 10kohm |
---|---|
Product Range | - |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0804 [2010 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 25V |
Power Rating per Element | - |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1mm |
External Length / Height | 0.45mm |
External Width | 2mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 62.5mW |
Resistance R1 | 10kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Surface Mount Device |
RoHS Compliant | YES |
---|
RESISTOR ARRAY, 0804, 10K | element14 |
Res N/W, Isolated, 10K, 0804 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRE000217?
Additional datasheets, footprints and schematics for MCRE000217 are listed on our Part Details page. You can also find images and similar parts to MCRE000217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRE000217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRE000217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRE000217 fall under?
The MCRE000217 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCRE000217 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRE000217 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRE000217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRE000217 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCRE000217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRE000217 often in real-time on the comparison pages.
What if I can't find stock of MCRE000217?
You can fill out our help required form which you can use to request a quote for MCRE000217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.