Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
658
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
658
in stock
|
Buy Now | |
element14
from US$0.87
|
658
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 200 A |
Current It av | - |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | - |
MCR8SDG, STANDARD RECOVERY RECTIFIERS | Farnell |
MCR8SDG, Silicon Controlled Rectifier, 400V 8A, 200uA 3-Pin, TO-220AB | ON Semiconductor MCR8SDG | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | - |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | - |
Holding Current Max Ih | 6mA |
Gate Trigger Voltage Max Vgt | 1V |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Thyristor | Transfer Multisort Elektronik |
Scr Thyristor, 8A, 400V, To-220Ab | Newark Electronics |
SCR THYRISTOR, 8A, 400V, TO-220AB | element14 |
MCR8SD Series 8 A 400 V Reverse Blocking Thyristor - TO-220AB-3 | Future Electronics |
8A 400V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a MCR8SDG.?
Additional datasheets, footprints and schematics for MCR8SDG. are listed on our Part Details page. You can also find images and similar parts to MCR8SDG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR8SDG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR8SDG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR8SDG. fall under?
The MCR8SDG. is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR8SDG. when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR8SDG. you can contact the distributor directly for product support, shipping queries etc.
Is the MCR8SDG. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR8SDG. have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for MCR8SDG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR8SDG. often in real-time on the comparison pages.
What if I can't find stock of MCR8SDG.?
You can fill out our help required form which you can use to request a quote for MCR8SDG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.