Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 15mA |
Current It av | - |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 15mA |
Current It av | - |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 80A |
Holding Current Max Ih | 30mA |
Gate Trigger Voltage Max Vgt | 1V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
800 V 8 A Standard Recovery Through Hole SCR - TO-220AB | Future Electronics |
Triac | Transfer Multisort Elektronik |
Thyristor 8A 800V TO220AB | Schukat Electronic |
8A 800V SCR TO220 | TTI Europe |
SCR THYRISTOR, 8A, 800V, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a MCR8NG.?
Additional datasheets, footprints and schematics for MCR8NG. are listed on our Part Details page. You can also find images and similar parts to MCR8NG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR8NG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR8NG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR8NG. fall under?
The MCR8NG. is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR8NG. when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR8NG. you can contact the distributor directly for product support, shipping queries etc.
Is the MCR8NG. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR8NG. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Schukat Electronic, TTI Europe and Farnell have stock available or on a lead time for MCR8NG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR8NG. often in real-time on the comparison pages.
What if I can't find stock of MCR8NG.?
You can fill out our help required form which you can use to request a quote for MCR8NG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.