Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 200 A |
Current It av | - |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 400V |
---|---|
Gate Trigger Current Max, Igt | 200µA |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
MCR72-6G Series 400 V 8 A Silicon Controlled Rectifier - TO-220 | Future Electronics |
Thyristor,sensitive gate,400V,8A,TO220AB | RS |
8A 400V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a MCR72-6G?
Additional datasheets, footprints and schematics for MCR72-6G are listed on our Part Details page. You can also find images and similar parts to MCR72-6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR72-6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR72-6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR72-6G fall under?
The MCR72-6G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR72-6G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR72-6G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR72-6G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR72-6G have stock available?
Authorised distributors including Future Electronics, RS, element14 and TTI Europe have stock available or on a lead time for MCR72-6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR72-6G often in real-time on the comparison pages.
What if I can't find stock of MCR72-6G?
You can fill out our help required form which you can use to request a quote for MCR72-6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.