Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
2,500
in stock
|
Buy Now | |
element14
from US$0.40
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,805
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 75 A |
Current It av | 2.6A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-252 |
No. of Pins | 3 |
MSL | MSL 1 - Unlimited |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 400V |
---|---|
Gate Trigger Current Max, Igt | 75µA |
Current It av | 2.6A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-252 (DPAK) |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Thyristor, 400V, 4A, To-252 Rohs Compliant: Yes |Littelfuse MCR706AT4G | Newark Electronics |
MCR706A Series 400 V 4 A Sensitive Gate Surface Mount Thyristors - DPAK | Future Electronics |
THYRISTOR, 400V, 4A, TO-252 | element14 |
Thyristor | Transfer Multisort Elektronik |
4A 400V SCR DAPAK | TTI Europe |
Where can I find additional details, specifications and documents for a MCR706AT4G?
Additional datasheets, footprints and schematics for MCR706AT4G are listed on our Part Details page. You can also find images and similar parts to MCR706AT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR706AT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR706AT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR706AT4G fall under?
The MCR706AT4G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR706AT4G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR706AT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR706AT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR706AT4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MCR706AT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR706AT4G often in real-time on the comparison pages.
What if I can't find stock of MCR706AT4G?
You can fill out our help required form which you can use to request a quote for MCR706AT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.