Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 50V |
---|---|
Gate Trigger Current Max Igt | 30mA |
Current It av | 8A |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | - |
MCR68-2G, STANDARD RECOVERY RECTIFIERS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 50V |
---|---|
Gate Trigger Current Max, Igt | 30mA |
Current It av | 8A |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Scr Thyristor, 12A, 50V, To-220Ab | Newark Electronics |
Thyristor,50V,12A,TO220AB | RS |
12A 50V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a MCR68-2G?
Additional datasheets, footprints and schematics for MCR68-2G are listed on our Part Details page. You can also find images and similar parts to MCR68-2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR68-2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR68-2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR68-2G fall under?
The MCR68-2G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR68-2G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR68-2G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR68-2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR68-2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and TTI Europe have stock available or on a lead time for MCR68-2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR68-2G often in real-time on the comparison pages.
What if I can't find stock of MCR68-2G?
You can fill out our help required form which you can use to request a quote for MCR68-2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.