Status: | Unknown |
---|---|
Series: | MCR Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | MCR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 6.35mm |
Status: | Unknown |
---|---|
Series: | MCR Series |
RoHS: | Compliant |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | MCR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 6.35mm |
RoHS Compliant | Yes |
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCR20N102J1HL5L-RH?
Additional datasheets, footprints and schematics for MCR20N102J1HL5L-RH are listed on our Part Details page. You can also find images and similar parts to MCR20N102J1HL5L-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR20N102J1HL5L-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR20N102J1HL5L-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR20N102J1HL5L-RH fall under?
The MCR20N102J1HL5L-RH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCR20N102J1HL5L-RH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR20N102J1HL5L-RH you can contact the distributor directly for product support, shipping queries etc.
Is the MCR20N102J1HL5L-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR20N102J1HL5L-RH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCR20N102J1HL5L-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR20N102J1HL5L-RH often in real-time on the comparison pages.
What if I can't find stock of MCR20N102J1HL5L-RH?
You can fill out our help required form which you can use to request a quote for MCR20N102J1HL5L-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.