Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 200 A |
Current It av | 2.55A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-225AA |
No. of Pins | 3Pins |
MSL | - |
Status: | Unknown |
---|---|
Series: | MCR106 Series |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 2.55A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-225AA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | - |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 1V |
Operating Temperature Max | 110°C |
Product Range | MCR106 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
400 V 4 A Through Hole Sensitive Gate SCR - TO-225AA | Future Electronics |
Scr Thyristor, 4A, 400V, To-225Aa | Newark Electronics |
4A 400V SCR C77 | TTI Europe |
SCR THYRISTOR, 4A, 400V, TO-225AA | Farnell |
Where can I find additional details, specifications and documents for a MCR106-6G?
Additional datasheets, footprints and schematics for MCR106-6G are listed on our Part Details page. You can also find images and similar parts to MCR106-6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR106-6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR106-6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR106-6G fall under?
The MCR106-6G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR106-6G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR106-6G you can contact the distributor directly for product support, shipping queries etc.
Is the MCR106-6G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR106-6G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for MCR106-6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR106-6G often in real-time on the comparison pages.
What if I can't find stock of MCR106-6G?
You can fill out our help required form which you can use to request a quote for MCR106-6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.