Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Relay Socket, 300V, 10A, Din Rail | Newark Electronics |
RELAY SOCKET, 300V, 10A, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a MCPTF08A?
Additional datasheets, footprints and schematics for MCPTF08A are listed on our Part Details page. You can also find images and similar parts to MCPTF08A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPTF08A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPTF08A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPTF08A fall under?
The MCPTF08A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCPTF08A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPTF08A you can contact the distributor directly for product support, shipping queries etc.
Is the MCPTF08A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPTF08A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPTF08A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPTF08A often in real-time on the comparison pages.
What if I can't find stock of MCPTF08A?
You can fill out our help required form which you can use to request a quote for MCPTF08A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.