MCPS3316MT330 Inductors & Filters by Multicomp

INDUCTOR 33UH 1.4A 20% 15MHz

Status: Unknown
Series: MCPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Newark
Newark
from US$0.41
No stock
Buy Now

Specifications

Product Range MCPS Series
Inductance 33 H
Inductance Tolerance 20%
Inductor Construction Shielded
DC Resistance Max 0.19ohm
RMS Current (Irms) 600mA
Saturation Current (Isat) -
No. of Pins 2


MCPS3316MT330 Inductors by Multicomp Pro

INDUCTOR, 33UH, 1.4A, 20%, 15MHz

Status: Unknown
Series: MCPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Inductance 33µH
RMS Current (Irms) 600mA
Inductor Construction Shielded
Product Range MCPS Series
Power Inductor Case 12.95mm x 9.4mm x 5.21mm
DC Current Rating 1.4A
RoHS Compliant Yes

Alternative Descriptions

Inductor, 33Uh, 1.4A, 20%, 15Mhz | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCPS3316MT330?

Additional datasheets, footprints and schematics for MCPS3316MT330 are listed on our Part Details page. You can also find images and similar parts to MCPS3316MT330 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCPS3316MT330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPS3316MT330 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCPS3316MT330 fall under?

The MCPS3316MT330 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCPS3316MT330 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCPS3316MT330 you can contact the distributor directly for product support, shipping queries etc.

Is the MCPS3316MT330 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCPS3316MT330 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MCPS3316MT330.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCPS3316MT330 often in real-time on the comparison pages.

What if I can't find stock of MCPS3316MT330?

You can fill out our help required form which you can use to request a quote for MCPS3316MT330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay