Status: | Unknown |
---|---|
Series: | MCPS Series |
RoHS: | Unknown |
Product Range | MCPS Series |
---|---|
Inductance | 22 H |
RMS Current (Irms) | 700mA |
Saturation Current (Isat) | - |
Inductor Construction | Shielded |
DC Resistance Max | 0.11ohm |
Inductance Tolerance | 20% |
Status: | Unknown |
---|---|
Series: | MCPS Series |
RoHS: | Compliant |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 700mA |
Inductor Construction | Shielded |
Product Range | MCPS Series |
Power Inductor Case | 12.95mm x 9.4mm x 5.21mm |
DC Current Rating | 1.6A |
RoHS Compliant | Yes |
Inductor, 22Uh, 1.6A, 20%, 19Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCPS3316MT220?
Additional datasheets, footprints and schematics for MCPS3316MT220 are listed on our Part Details page. You can also find images and similar parts to MCPS3316MT220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPS3316MT220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPS3316MT220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPS3316MT220 fall under?
The MCPS3316MT220 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCPS3316MT220 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPS3316MT220 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPS3316MT220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPS3316MT220 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPS3316MT220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPS3316MT220 often in real-time on the comparison pages.
What if I can't find stock of MCPS3316MT220?
You can fill out our help required form which you can use to request a quote for MCPS3316MT220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.