MCPS1608MT1R5 Inductors & Filters by Multicomp

INDUCTOR 1.5UH 2.3A 20% 125MHz

Status: Unknown
Series: MCPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for element14
element14
from US$0.71
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range MCPS Series
Inductance 1.5 H
RMS Current (Irms) 2.3A
Saturation Current (Isat) -
Inductor Construction Shielded
DC Resistance Max 0.045ohm
Inductance Tolerance 20%


MCPS1608MT1R5 Inductors by Multicomp Pro

INDUCTOR, 1.5UH, 2.3A, 20%, 125MHz

Status: Unknown
Series: MCPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Inductance 1.5µH
RMS Current (Irms) 2.3A
Inductor Construction Shielded
Product Range MCPS Series
Power Inductor Case 6.6mm x 4.45mm x 2.92mm
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Inductor, 1.5Uh, 2.3A, 20%, 125Mhz | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCPS1608MT1R5?

Additional datasheets, footprints and schematics for MCPS1608MT1R5 are listed on our Part Details page. You can also find images and similar parts to MCPS1608MT1R5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCPS1608MT1R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPS1608MT1R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCPS1608MT1R5 fall under?

The MCPS1608MT1R5 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCPS1608MT1R5 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCPS1608MT1R5 you can contact the distributor directly for product support, shipping queries etc.

Is the MCPS1608MT1R5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCPS1608MT1R5 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCPS1608MT1R5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCPS1608MT1R5 often in real-time on the comparison pages.

What if I can't find stock of MCPS1608MT1R5?

You can fill out our help required form which you can use to request a quote for MCPS1608MT1R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay