Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Red |
Contact Voltage DC Nom | - |
Switch Terminals | Quick Connect Solder |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST |
---|---|
Switch Operation | On-Off |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Red |
RoHS Compliant | Yes |
PB SWITCH, DPST, RED, 250V, QUICKCONNECT | element14 |
Pb Switch, Dpst, Red, 250V, Quickconnect | Newark Electronics |
Where can I find additional details, specifications and documents for a MCPS-5-210-RLBR-SC?
Additional datasheets, footprints and schematics for MCPS-5-210-RLBR-SC are listed on our Part Details page. You can also find images and similar parts to MCPS-5-210-RLBR-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPS-5-210-RLBR-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPS-5-210-RLBR-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPS-5-210-RLBR-SC fall under?
The MCPS-5-210-RLBR-SC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCPS-5-210-RLBR-SC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPS-5-210-RLBR-SC you can contact the distributor directly for product support, shipping queries etc.
Is the MCPS-5-210-RLBR-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPS-5-210-RLBR-SC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCPS-5-210-RLBR-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPS-5-210-RLBR-SC often in real-time on the comparison pages.
What if I can't find stock of MCPS-5-210-RLBR-SC?
You can fill out our help required form which you can use to request a quote for MCPS-5-210-RLBR-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.