Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 50V |
Contact Current Max | 250mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 50mohm |
No. of Mechanical Operations | 30000 |
Operating Force | 2.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Where can I find additional details, specifications and documents for a MCPLS7P23MZCS?
Additional datasheets, footprints and schematics for MCPLS7P23MZCS are listed on our Part Details page. You can also find images and similar parts to MCPLS7P23MZCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPLS7P23MZCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLS7P23MZCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPLS7P23MZCS fall under?
The MCPLS7P23MZCS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCPLS7P23MZCS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLS7P23MZCS you can contact the distributor directly for product support, shipping queries etc.
Is the MCPLS7P23MZCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPLS7P23MZCS have stock available?
There is no stock from authorised distributors for MCPLS7P23MZCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPLS7P23MZCS often in real-time on the comparison pages.
What if I can't find stock of MCPLS7P23MZCS?
You can fill out our help required form which you can use to request a quote for MCPLS7P23MZCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.