Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | Stainless Steel |
Output Current | 2.5A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 50VA |
Body Material | Stainless Steel |
Case Material | Stainless Steel |
Contact Configuration | SPST-NO |
Contact Current AC Max | 500mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 300V |
Contact Voltage DC Max | 350V |
DC Power | 50W |
External Length / Height | 37.5mm |
Float Diameter | 28.4mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Switching Current AC Max | 500mA |
Switching Current DC Max | 500mA |
Thread Size | M10 |
Float Switch, No, S/Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCPLS-045A-6VAI?
Additional datasheets, footprints and schematics for MCPLS-045A-6VAI are listed on our Part Details page. You can also find images and similar parts to MCPLS-045A-6VAI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPLS-045A-6VAI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLS-045A-6VAI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPLS-045A-6VAI fall under?
The MCPLS-045A-6VAI is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCPLS-045A-6VAI when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLS-045A-6VAI you can contact the distributor directly for product support, shipping queries etc.
Is the MCPLS-045A-6VAI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPLS-045A-6VAI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPLS-045A-6VAI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPLS-045A-6VAI often in real-time on the comparison pages.
What if I can't find stock of MCPLS-045A-6VAI?
You can fill out our help required form which you can use to request a quote for MCPLS-045A-6VAI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.