Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | PP (Polypropylene) |
Output Current | 2A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 50VA |
Body Material | PP (Polypropylene) |
Contact Configuration | SPST-NO |
Contact Current AC Max | 2A |
Contact Voltage AC Max | 250V |
DC Power | 50W |
Differential Travel Max | 8.5mm |
External Length / Height | 43mm |
Float Diameter | 24mm |
Lead Length | 300mm |
Material | PP |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Switch Operation | Off-On |
Switching Current AC Max | 1.5A |
Switching Current DC Max | 1.5A |
Switching Voltage AC / DC Max | 200VDC |
Switching Voltage AC / DC Min | 250VAC |
Thread Size | M8 |
Where can I find additional details, specifications and documents for a MCPLS-031-A-6?
Additional datasheets, footprints and schematics for MCPLS-031-A-6 are listed on our Part Details page. You can also find images and similar parts to MCPLS-031-A-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPLS-031-A-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLS-031-A-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPLS-031-A-6 fall under?
The MCPLS-031-A-6 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCPLS-031-A-6 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLS-031-A-6 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPLS-031-A-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPLS-031-A-6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCPLS-031-A-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPLS-031-A-6 often in real-time on the comparison pages.
What if I can't find stock of MCPLS-031-A-6?
You can fill out our help required form which you can use to request a quote for MCPLS-031-A-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.