MCPLS-020-B-3 Sensors & Transducers by Multicomp

FLOAT SWITCH NC VERTICAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$3.82
125
in stock
Buy Now
Logo for element14
element14
from US$3.73
125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
8
in stock
Buy Now

Specifications

Operating Pressure Max -
Sensor Body Material PP (Polypropylene)
Output Current 1A
Product Range -
SVHC No SVHC (27-Jun-2018)
AC Power 10VA
Body Material PP (Polypropylene)
Contact Configuration SPST-NO
Contact Current AC Max 0.7A
Contact Voltage AC Max 130V
Contact Voltage DC Max 180V
DC Power 10W
Float Diameter 18mm
Material PP
Operating Temperature Max 80°C
Operating Temperature Min -20°C
Switching Current AC Max 0.7A
Switching Current DC Max 0.7A
Travel 5.5mm

Alternative Descriptions

Float Switch, Nc, Vertical | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCPLS-020-B-3?

Additional datasheets, footprints and schematics for MCPLS-020-B-3 are listed on our Part Details page. You can also find images and similar parts to MCPLS-020-B-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCPLS-020-B-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLS-020-B-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCPLS-020-B-3 fall under?

The MCPLS-020-B-3 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MCPLS-020-B-3 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLS-020-B-3 you can contact the distributor directly for product support, shipping queries etc.

Is the MCPLS-020-B-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCPLS-020-B-3 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCPLS-020-B-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCPLS-020-B-3 often in real-time on the comparison pages.

What if I can't find stock of MCPLS-020-B-3?

You can fill out our help required form which you can use to request a quote for MCPLS-020-B-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay