Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Force | 1.47N |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 50V |
Contact Current Max | 100mA |
Switch Terminals | Solder |
No. of Directions | - |
Product Range | - |
Actuator / Cap Colour | Black |
Contact Configuration | SPST |
Contact Resistance Max | 100mohm |
Contact to Contact Capacitance | 5pF |
Current Rating | 10mA |
External Depth | 9.3mm |
External Length / Height | 2.55mm |
External Width | 12mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
No. of Electrical Operations | 100000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Return Force Min | 40gf |
Voltage Rating V DC | 5V |
Where can I find additional details, specifications and documents for a MCPLJ-G2-K-V?
Additional datasheets, footprints and schematics for MCPLJ-G2-K-V are listed on our Part Details page. You can also find images and similar parts to MCPLJ-G2-K-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPLJ-G2-K-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLJ-G2-K-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPLJ-G2-K-V fall under?
The MCPLJ-G2-K-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCPLJ-G2-K-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLJ-G2-K-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCPLJ-G2-K-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPLJ-G2-K-V have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCPLJ-G2-K-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPLJ-G2-K-V often in real-time on the comparison pages.
What if I can't find stock of MCPLJ-G2-K-V?
You can fill out our help required form which you can use to request a quote for MCPLJ-G2-K-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.