MCPLG12V10WUK Power Supplies by Multicomp

PLUG POWER SUPPLY 10W UK 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.02

Distributor Stock
Logo for Farnell
Farnell
from US$9.02
No stock
Buy Now
Logo for element14
element14
from US$12.53
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 10W
Output Voltage - Output 1 12V
Output Current - Output 1 830mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Connector Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm
Output Voltage - Output 3 -
Output Current - Output 3 -
Power Supply Output Type Fixed
Input Voltage VAC 90V AC to 264V AC
Product Range -
Plug Type UK
SVHC No SVHC (07-Jul-2017)
Applications General Purpose
Input Voltage AC Max 264V
Input Voltage AC Min 90V
Output Current Max 830mA
Power Rating 10W

Alternative Descriptions

PLUG POWER SUPPLY, 10W, UK, 12V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCPLG12V10WUK?

Additional datasheets, footprints and schematics for MCPLG12V10WUK are listed on our Part Details page. You can also find images and similar parts to MCPLG12V10WUK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCPLG12V10WUK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLG12V10WUK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCPLG12V10WUK fall under?

The MCPLG12V10WUK is listed under Power & Line Protection > Power Supplies > AC / DC Converters.

Can I view similar or alternative parts?

You can view similar parts to MCPLG12V10WUK when available in the AC / DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLG12V10WUK you can contact the distributor directly for product support, shipping queries etc.

Is the MCPLG12V10WUK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCPLG12V10WUK have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCPLG12V10WUK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCPLG12V10WUK often in real-time on the comparison pages.

What if I can't find stock of MCPLG12V10WUK?

You can fill out our help required form which you can use to request a quote for MCPLG12V10WUK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay