Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 43.1W |
Internal Resistance | 0.85ohm |
Current Max @ Diff Temperature Max | 8.5A |
Voltage Max @ Diff Temperature Max | 8.8V |
Temperature Difference Max | 70°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 8.5A |
External Depth | 3.45mm |
External Length / Height | 30mm |
Height | 30mm |
Input Voltage Max | 8.8V |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Stages | 1 Stage |
---|---|
Cooling Power Pc | 43.1W |
Current Max @ Diff Temperature Max | 8.5A |
Voltage Max @ Diff Temperature Max | 8.8VDC |
Length | 30mm |
Width | 30mm |
Depth | 3.45mm |
Power Rating | 43.1W |
RoHS Compliant | Yes |
Peltier Module, 43.1W, 30 X 30 X 3.45Mm | Newark Electronics |
PELTIER MODULE, 43.1W, 30 X 30 X 3.45MM | element14 |
Where can I find additional details, specifications and documents for a MCPE1-07108AC-S?
Additional datasheets, footprints and schematics for MCPE1-07108AC-S are listed on our Part Details page. You can also find images and similar parts to MCPE1-07108AC-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPE1-07108AC-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPE1-07108AC-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPE1-07108AC-S fall under?
The MCPE1-07108AC-S is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to MCPE1-07108AC-S when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPE1-07108AC-S you can contact the distributor directly for product support, shipping queries etc.
Is the MCPE1-07108AC-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPE1-07108AC-S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPE1-07108AC-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPE1-07108AC-S often in real-time on the comparison pages.
What if I can't find stock of MCPE1-07108AC-S?
You can fill out our help required form which you can use to request a quote for MCPE1-07108AC-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.