MCPE1-07107AC-S Peltier Elements - Thermoelectric Modules by Multicomp

PELTIER COOLER 31.1W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$16.57


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$28.02
-
Buy Now
Logo for element14 element14 US$16.57
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Thermoelectric Cooler
Power Rating 31.1W
Internal Resistance 1.25ohm
Current Max @ Diff Temperature Max 6A
Voltage Max @ Diff Temperature Max 8.8V
Temperature Difference Max 70°C
Product Range -
SVHC No SVHC (07-Jul-2017)
DC Current Max 6A
External Depth 3.95mm
External Length / Height 30mm
Height 30mm
Input Voltage Max 8.8V
Operating Temperature Max 100°C
Operating Temperature Min -40°C


MCPE1-07107AC-S Peltier Elements - Thermoelectric Modules by Multicomp Pro

PELTIER MODULE, 31.1W, 30 x 30 x 3.95mm

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

No. of Stages 1 Stage
Cooling Power Pc 31.1W
Current Max @ Diff Temperature Max 6A
Voltage Max @ Diff Temperature Max 8.8VDC
Length 30mm
Width 30mm
Depth 3.95mm
Power Rating 31.1W
RoHS Compliant Yes

Alternative Descriptions

Peltier Module, 31.1W, 30 X 30 X 3.95Mm | Newark Electronics
PELTIER MODULE, 31.1W, 30 X 30 X 3.95MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCPE1-07107AC-S?

Additional datasheets, footprints and schematics for MCPE1-07107AC-S are listed on our Part Details page. You can also find images and similar parts to MCPE1-07107AC-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCPE1-07107AC-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPE1-07107AC-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCPE1-07107AC-S fall under?

The MCPE1-07107AC-S is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.

Can I view similar or alternative parts?

You can view similar parts to MCPE1-07107AC-S when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCPE1-07107AC-S you can contact the distributor directly for product support, shipping queries etc.

Is the MCPE1-07107AC-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCPE1-07107AC-S have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPE1-07107AC-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCPE1-07107AC-S often in real-time on the comparison pages.

What if I can't find stock of MCPE1-07107AC-S?

You can fill out our help required form which you can use to request a quote for MCPE1-07107AC-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay