Status: | Unknown |
---|---|
Series: | MCPD Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 4.5A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | MCPD Series |
Power Inductor Case | 18.54mm x 15.24mm x 7.11mm |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | MCPD Series |
RoHS: | Compliant |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 4.5A |
Inductor Construction | Unshielded |
Product Range | MCPD Series |
Power Inductor Case | 18.54mm x 15.24mm x 7.11mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 47Uh, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MCPD5022MT470?
Additional datasheets, footprints and schematics for MCPD5022MT470 are listed on our Part Details page. You can also find images and similar parts to MCPD5022MT470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPD5022MT470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPD5022MT470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPD5022MT470 fall under?
The MCPD5022MT470 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCPD5022MT470 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPD5022MT470 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPD5022MT470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPD5022MT470 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MCPD5022MT470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPD5022MT470 often in real-time on the comparison pages.
What if I can't find stock of MCPD5022MT470?
You can fill out our help required form which you can use to request a quote for MCPD5022MT470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.