Status: | Unknown |
---|---|
Series: | MCPD Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | MCPD Series |
Power Inductor Case | 6.6mm x 4.45mm x 2.92mm |
DC Current Rating | 2A |
Status: | Unknown |
---|---|
Series: | MCPD Series |
RoHS: | Compliant |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Unshielded |
Product Range | MCPD Series |
Power Inductor Case | 6.6mm x 4.45mm x 2.92mm |
DC Current Rating | 2A |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 3.3Uh, Smd | Newark Electronics |
INDUCTOR, 3.3UH, 2A, ±20% | element14 |
Where can I find additional details, specifications and documents for a MCPD1608MT3R3?
Additional datasheets, footprints and schematics for MCPD1608MT3R3 are listed on our Part Details page. You can also find images and similar parts to MCPD1608MT3R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPD1608MT3R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPD1608MT3R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPD1608MT3R3 fall under?
The MCPD1608MT3R3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCPD1608MT3R3 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPD1608MT3R3 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPD1608MT3R3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPD1608MT3R3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPD1608MT3R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPD1608MT3R3 often in real-time on the comparison pages.
What if I can't find stock of MCPD1608MT3R3?
You can fill out our help required form which you can use to request a quote for MCPD1608MT3R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.