Status: | Unknown |
---|---|
Series: | MCPD Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
No stock
|
Buy Now |
Product Range | MCPD Series |
---|---|
Inductance | 330 H |
Inductance Tolerance | 20% |
Inductor Construction | Unshielded |
DC Resistance Max | 3.8ohm |
RMS Current (Irms) | 180mA |
Saturation Current (Isat) | - |
Status: | Unknown |
---|---|
Series: | MCPD Series |
RoHS: | Compliant |
Inductance | 330µH |
---|---|
RMS Current (Irms) | 180mA |
Inductor Construction | Unshielded |
Product Range | MCPD Series |
Power Inductor Case | 6.6mm x 4.45mm x 2.92mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 330Uh, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MCPD1608MT331?
Additional datasheets, footprints and schematics for MCPD1608MT331 are listed on our Part Details page. You can also find images and similar parts to MCPD1608MT331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPD1608MT331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPD1608MT331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPD1608MT331 fall under?
The MCPD1608MT331 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCPD1608MT331 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPD1608MT331 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPD1608MT331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPD1608MT331 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCPD1608MT331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPD1608MT331 often in real-time on the comparison pages.
What if I can't find stock of MCPD1608MT331?
You can fill out our help required form which you can use to request a quote for MCPD1608MT331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.