Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transducer Function | - |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 30V |
Operating Current Max | - |
Sound Level SPL | 92dB |
Resonant Frequency | 22kHz |
Product Range | - |
External Diameter | 50.5mm |
Where can I find additional details, specifications and documents for a MCPCT-G5120-4140?
Additional datasheets, footprints and schematics for MCPCT-G5120-4140 are listed on our Part Details page. You can also find images and similar parts to MCPCT-G5120-4140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPCT-G5120-4140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPCT-G5120-4140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPCT-G5120-4140 fall under?
The MCPCT-G5120-4140 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCPCT-G5120-4140 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPCT-G5120-4140 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPCT-G5120-4140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPCT-G5120-4140 have stock available?
There is no stock from authorised distributors for MCPCT-G5120-4140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPCT-G5120-4140 often in real-time on the comparison pages.
What if I can't find stock of MCPCT-G5120-4140?
You can fill out our help required form which you can use to request a quote for MCPCT-G5120-4140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.