Status: | Unknown |
---|---|
Series: | MCPBSFC Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MCPBSFC Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 3.5mm |
External Length / Height | 6.5mm |
External Width | 7.2mm |
Height | 6.5mm |
Lead Diameter | 0.5mm |
Lead Length | 4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Voltage Rating V DC | 63V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Film Capacitor, Mcpbsfc Series, 0.47 F, 10%, Pet (Polyester), 63 V Rohs Compliant: Yes |Multicomp Pro MCPBSFC-1J4474KB45 | Newark Electronics |
CAP, 0.47µF, 63V, 10%, PET | element14 |
Where can I find additional details, specifications and documents for a MCPBSFC-1J4474KB45?
Additional datasheets, footprints and schematics for MCPBSFC-1J4474KB45 are listed on our Part Details page. You can also find images and similar parts to MCPBSFC-1J4474KB45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPBSFC-1J4474KB45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPBSFC-1J4474KB45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPBSFC-1J4474KB45 fall under?
The MCPBSFC-1J4474KB45 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCPBSFC-1J4474KB45 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPBSFC-1J4474KB45 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPBSFC-1J4474KB45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPBSFC-1J4474KB45 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPBSFC-1J4474KB45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPBSFC-1J4474KB45 often in real-time on the comparison pages.
What if I can't find stock of MCPBSFC-1J4474KB45?
You can fill out our help required form which you can use to request a quote for MCPBSFC-1J4474KB45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.