Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-(On) |
Contact Current Max | 500mA |
Contact Voltage AC Nom | 48V |
Illumination Colour | Green |
Contact Voltage DC Nom | 50V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Black |
Contact Resistance | 50mohm |
No. of Mechanical Operations | 1000000 |
Operating Force | 5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Illuminated Pushbutton Switch, Spdt, Off-(On), 500 Ma, 48 V, Green Rohs Compliant: Yes |Multicomp Pro MCPAS6-B1-M1CES2-5L6 | Newark Electronics |
SWITCH, ROUND, ILLUM DOT, GREEN | element14 |
Where can I find additional details, specifications and documents for a MCPAS6-B1-M1CES2-5L6?
Additional datasheets, footprints and schematics for MCPAS6-B1-M1CES2-5L6 are listed on our Part Details page. You can also find images and similar parts to MCPAS6-B1-M1CES2-5L6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPAS6-B1-M1CES2-5L6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPAS6-B1-M1CES2-5L6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPAS6-B1-M1CES2-5L6 fall under?
The MCPAS6-B1-M1CES2-5L6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCPAS6-B1-M1CES2-5L6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPAS6-B1-M1CES2-5L6 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPAS6-B1-M1CES2-5L6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPAS6-B1-M1CES2-5L6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPAS6-B1-M1CES2-5L6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPAS6-B1-M1CES2-5L6 often in real-time on the comparison pages.
What if I can't find stock of MCPAS6-B1-M1CES2-5L6?
You can fill out our help required form which you can use to request a quote for MCPAS6-B1-M1CES2-5L6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.