Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 6.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad, 5.5-V, 10-MHz, 50-mA output current, low noise (8.7-nV/√Hz), RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a MCP6294IDR?
Additional datasheets, footprints and schematics for MCP6294IDR are listed on our Part Details page. You can also find images and similar parts to MCP6294IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6294IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6294IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6294IDR fall under?
The MCP6294IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6294IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6294IDR you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6294IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP6294IDR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for MCP6294IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6294IDR often in real-time on the comparison pages.
What if I can't find stock of MCP6294IDR?
You can fill out our help required form which you can use to request a quote for MCP6294IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.