Status: | Active |
---|---|
Series: | mcp4911 |
RoHS: | Compliant |
MCP4911 is a single channel, 10-bit DAC with an external voltage reference pin and SPI interface. It offers high accuracy and low power consumption and is available in various packages. This device is a part of the MCP4901/MCP4911/MCP4921 product family, which are single channel 8-bit/10-bit/12-bit DACs which use an external voltage reference (VREF). These devices provide very high accuracy and low noise performance, and are suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications. The low power consumption and small package options make these devices very attractive for many portable and battery-powered applications. If two outputs are needed then the MCP4902/4912/4922 dual channel product family can be used.
10-bit Resolution |
Single Channel Voltage Output |
2.7V to 5.5V Operation |
Operating Current 175µA (typ) |
External Voltage Reference Pin |
INL ±0.5 LSB (typ) |
DNL ±0.5 LSB (max) |
Output Settling Time 4.5 µs |
SPI Interface |
14-pin PDIP, SOIC, MSOP and 2x3 DFN packages |
Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 10 |
---|---|
Channels | 1 |
Interface | SPI |
INLMaxLSB | 3.5 |
Memory Type | None |
Output Settling Time | 4.5 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Single 10-bit DAC with SPI interface | Microchip Technology |
Single 10-Bit Dac With Spi Interface 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MCP4911T-E/MS | Newark Electronics |
Digital to Analog Converters - DAC Single 12-bit DAC w/SPI interface | Future Electronics |
DAC 1-CH Resistor-String 10-Bit 8-Pin MSOP T/R | Avnet America |
Converters, Digital to Analog, DAC Single 12-bit DAC w/SPI interface | Microchip Technology Inc. MCP4911T-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP4911T-E/MS?
Additional datasheets, footprints and schematics for MCP4911T-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP4911T-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4911T-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4911T-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4911T-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4911T-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4911T-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP4911T-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4911T-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP4911T-E/MS?
You can fill out our help required form which you can use to request a quote for MCP4911T-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.