MCOT7100005V00000RA Crystals & Oscillators by Multicomp

OSCILLATOR 10MHZ 7 X 5MM CMOS

Status: Unknown
Series: OT7 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.85


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.87
-
Buy Now
Logo for element14 element14 US$0.85
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 10MHz
Frequency Stability + / - 100ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 5V
Product Range OT7 Series
Operating Temperature Min -20°C
Operating Temperature Max 70°C


MCOT7100005V00000RA Oscillators by Multicomp Pro

OSCILLATOR, 10MHZ, 7 X 5MM, CMOS

Status: Unknown
Series: OT7 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 10MHz
Frequency Stability + / - 100ppm
Oscillator Case SMD, 7mm x 5mm
Supply Voltage Nom 5V
Product Range OT7 Series
Operating Temperature Min -20°C
Operating Temperature Max 70°C
RoHS Compliant Yes

Alternative Descriptions

Oscillator, 10Mhz, 7 X 5Mm, Cmos | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCOT7100005V00000RA?

Additional datasheets, footprints and schematics for MCOT7100005V00000RA are listed on our Part Details page. You can also find images and similar parts to MCOT7100005V00000RA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCOT7100005V00000RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOT7100005V00000RA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCOT7100005V00000RA fall under?

The MCOT7100005V00000RA is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to MCOT7100005V00000RA when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCOT7100005V00000RA you can contact the distributor directly for product support, shipping queries etc.

Is the MCOT7100005V00000RA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCOT7100005V00000RA have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCOT7100005V00000RA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCOT7100005V00000RA often in real-time on the comparison pages.

What if I can't find stock of MCOT7100005V00000RA?

You can fill out our help required form which you can use to request a quote for MCOT7100005V00000RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay