MCNP35V107M10X16 Capacitors by Multicomp

CAP 100µF 35V 20%

Status: Unknown
Series: MCNP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
12,855
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
14,848
in stock
Buy Now
Logo for element14
element14
from US$0.09
12,855
in stock
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 35V
Product Range MCNP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 16mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
Capacitor Application Bipolar
External Length / Height 16mm
Lead Diameter 0.6mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 2000h
Ripple Current AC 230mA
Ripple Current Frequency 120Hz
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 35V


MCNP35V107M10X16 Capacitors by Multicomp Pro

CAP, 100UF, 35V, ALU ELEC, RADIAL

Status: Unknown
Series: MCNP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 100µF
Voltage Rating 35V
Product Range MCNP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
RoHS Compliant Yes

Alternative Descriptions

Cap, 100Uf, 35V, Alu Elec, Radial | Newark Electronics
CAP, 100µF, 35V, 20% | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCNP35V107M10X16?

Additional datasheets, footprints and schematics for MCNP35V107M10X16 are listed on our Part Details page. You can also find images and similar parts to MCNP35V107M10X16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCNP35V107M10X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNP35V107M10X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCNP35V107M10X16 fall under?

The MCNP35V107M10X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCNP35V107M10X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCNP35V107M10X16 you can contact the distributor directly for product support, shipping queries etc.

Is the MCNP35V107M10X16 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCNP35V107M10X16 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCNP35V107M10X16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCNP35V107M10X16 often in real-time on the comparison pages.

What if I can't find stock of MCNP35V107M10X16?

You can fill out our help required form which you can use to request a quote for MCNP35V107M10X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay