Status: | Unknown |
---|---|
Series: | MCNP Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Product Range | MCNP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +85°C |
Status: | Unknown |
---|---|
Series: | MCNP Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Product Range | MCNP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 1Uf, 16V, 20%, Radial | Newark Electronics |
CAP, 1µF, 16V, 20% | element14 |
Where can I find additional details, specifications and documents for a MCNP16V105M5X11?
Additional datasheets, footprints and schematics for MCNP16V105M5X11 are listed on our Part Details page. You can also find images and similar parts to MCNP16V105M5X11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNP16V105M5X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNP16V105M5X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNP16V105M5X11 fall under?
The MCNP16V105M5X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCNP16V105M5X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNP16V105M5X11 you can contact the distributor directly for product support, shipping queries etc.
Is the MCNP16V105M5X11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNP16V105M5X11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCNP16V105M5X11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNP16V105M5X11 often in real-time on the comparison pages.
What if I can't find stock of MCNP16V105M5X11?
You can fill out our help required form which you can use to request a quote for MCNP16V105M5X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.